ENET TXRX, 100MBPS, -40 TO 125DEG C; Data Rate:100Mbps; Ethernet Type:IEEE 802.3; Supply Voltage Min:-; Supply Voltage Max:3.3V; Controller IC Case Style:HVQFN; No. of Pins:56Pins; IC Interface Type:MII, RMII; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Network Cards and Network Controllers |
| Product Number | 85AC2248 |
| Product Name | Enet Txrx, 100Mbps, -40 To 125Deg C; Data Rate Nxp |
| Protocol / Network | IEEE 802.3 |