NXP Semiconductors Interface - Interface - Drivers, Receivers, Transceivers - TJA1050T TJA1050T

Description
Manufacturer: NXP Win Source Part Number: 092389-TJA1050T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Family Name: TJA1050 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX13053AEASA+ MAX13053AEASA+T; IL41050TA-1E TR7; IL41050TA-3E; Introduction Date: September 27, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 092389-TJA1050T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Family Name: TJA1050 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX13053AEASA+ MAX13053AEASA+T; IL41050TA-1E TR7; IL41050TA-3E; Introduction Date: September 27, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - TJA1050T - 092389-TJA1050T - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - TJA1050T
092389-TJA1050T
Interface - Interface - Drivers, Receivers, Transceivers - TJA1050T 092389-TJA1050T
Manufacturer: NXP Win Source Part Number: 092389-TJA1050T Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: CAN Number of Drivers/Receivers: 1/1 Duplex: Half Receiver Hysteresis: 70mV Family Name: TJA1050 Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): MAX13053AEASA+ MAX13053AEASA+T; IL41050TA-1E TR7; IL41050TA-3E; Introduction Date: September 27, 1999 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 092389-TJA1050T
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: CAN
Number of Drivers/Receivers: 1/1
Duplex: Half
Receiver Hysteresis: 70mV
Family Name: TJA1050
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): MAX13053AEASA+ MAX13053AEASA+T; IL41050TA-1E TR7; IL41050TA-3E;
Introduction Date: September 27, 1999
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 092389-TJA1050T
Product Name Interface - Interface - Drivers, Receivers, Transceivers - TJA1050T
Package Type Surface Mount; SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details