Manufacturer: NXP
Win Source Part Number: 1266828-TFA9842J
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
2-channel audio amplifier; SE: 1 W to 7.5 W; BTL: 2 W to 15 W Product overview: TFA9842J from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1 W, 7.5 W, 2 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 1 W, 7.5 W, 2 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TFA9842J can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266828-TFA9842J | 742-TFA9842J |
| Product Name | Linear - Linear - Amplifiers - Audio - TFA9842J | Dual 1 W 7.5 W 2 W Audio Amplifier |