NXP Semiconductors Hard To Find - TEF6657HN/V102K TEF6657HN/V102K

Description
Manufacturer: NXP Win Source Part Number: 712539-TEF6657HN/V10 2K Packaging: Tray Modulation or Protocol: AM, FM Categories: RF/IF and RFID Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Receiving Current: 37mA
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 712539-TEF6657HN/V10 2K Packaging: Tray Modulation or Protocol: AM, FM Categories: RF/IF and RFID Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Receiving Current: 37mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard To Find - TEF6657HN/V102K - 712539-TEF6657HN/V102K - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - TEF6657HN/V102K
712539-TEF6657HN/V102K
Hard To Find - TEF6657HN/V102K 712539-TEF6657HN/V102K
Manufacturer: NXP Win Source Part Number: 712539-TEF6657HN/V10 2K Packaging: Tray Modulation or Protocol: AM, FM Categories: RF/IF and RFID Supplier Device Package: 32-HVQFN (5x5) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 32-VFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,450 MSL Level: 3 (168 Hours) Supply Voltage (V): 3.3V Receiving Current: 37mA

Manufacturer: NXP
Win Source Part Number: 712539-TEF6657HN/V102K
Packaging: Tray
Modulation or Protocol: AM, FM
Categories: RF/IF and RFID
Supplier Device Package: 32-HVQFN (5x5)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 32-VFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,450
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3.3V
Receiving Current: 37mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 712539-TEF6657HN/V102K
Product Name Hard To Find - TEF6657HN/V102K
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-495 ZXC-495XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details