NXP Semiconductors RF Receivers - TEF6657AHN/V205K TEF6657AHN/V205K

Description
Manufacturer: NXP Win Source Part Number: 899478-TEF6657AHN/V2 05K Series: * Features: series RF Receiver Package: Tray Family Name: TEF6657 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 899478-TEF6657AHN/V2 05K Series: * Features: series RF Receiver Package: Tray Family Name: TEF6657 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TEF6657AHN/V205K - 899478-TEF6657AHN/V205K - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TEF6657AHN/V205K
899478-TEF6657AHN/V205K
RF Receivers - TEF6657AHN/V205K 899478-TEF6657AHN/V205K
Manufacturer: NXP Win Source Part Number: 899478-TEF6657AHN/V2 05K Series: * Features: series RF Receiver Package: Tray Family Name: TEF6657 Categories: RF/IF and RFID Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 2450 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected

Manufacturer: NXP
Win Source Part Number: 899478-TEF6657AHN/V205K
Series: *
Features: series RF Receiver
Package: Tray
Family Name: TEF6657
Categories: RF/IF and RFID
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 2450
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected

Buy Now
RF and Wireless - RF Receivers TEF6657AHN/V205K
TEF6657AHN V205 HVQFN32

TEF6657AHN V205 HVQFN32

Supplier's Site
RF Receivers - TEF6657AHN/V205K - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TEF6657AHN/V205K
RF Receivers TEF6657AHN/V205K
* RF Receiver

* RF Receiver

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 899478-TEF6657AHN/V205K TEF6657AHN/V205K TEF6657AHN/V205K
Product Name RF Receivers - TEF6657AHN/V205K RF and Wireless - RF Receivers RF Receivers
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1175834-MCP2022A-500E/SL - Win Source Electronics
Specs
Package Type Surface Mount; SMD (SMT)
Operating Temperature -40.0 to 125.0 C (-40.0 to 257.0 F)
Supply Voltage 6 to 18 volts
View Details
2 suppliers
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details