NXP Semiconductors 108MHz Rf Receiver TEF6642HWV101557

Description
Tuner Digital Radio 108MHz 64-Pin HTQFP Tray Product overview: TEF6642HWV101557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 108MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6642HWV101557 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Tuner Digital Radio 108MHz 64-Pin HTQFP Tray Product overview: TEF6642HWV101557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 108MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6642HWV101557 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
108MHz Rf Receiver - 870-TEF6642HWV101557 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
108MHz Rf Receiver
870-TEF6642HWV101557
108MHz Rf Receiver 870-TEF6642HWV101557
Tuner Digital Radio 108MHz 64-Pin HTQFP Tray Product overview: TEF6642HWV101557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 108MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6642HWV101557 can be used for catalog matching and distributor lookup.

Tuner Digital Radio 108MHz 64-Pin HTQFP Tray Product overview: TEF6642HWV101557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 108MHz. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 108MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6642HWV101557 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TEF6642HWV101557 - 995897-TEF6642HWV101557 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TEF6642HWV101557
995897-TEF6642HWV101557
RF Receivers - TEF6642HWV101557 995897-TEF6642HWV101557
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 995897-TEF6642HWV101 557 Categories: RF Receivers Alternative Parts (Cross-Reference): TEF6642HWV101557TEF6 642HW/V101,557; TEF6642HW/V101557; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 995897-TEF6642HWV101557
Categories: RF Receivers
Alternative Parts (Cross-Reference): TEF6642HWV101557TEF6642HW/V101,557; TEF6642HW/V101557;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Receivers RF Receivers
Product Number 870-TEF6642HWV101557 995897-TEF6642HWV101557
Product Name 108MHz Rf Receiver RF Receivers - TEF6642HWV101557
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DUAL LVDS LINE RECEIVER - 699-MAX9171EKA+T - Utmel Electronic Limited
Specs
Package Type SOT-23-8
Features RoHS
Operating Temperature -40.0 C (-40.0 F)
View Details
Wireless Receiver - RF Rx EN868-TCP/IP - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
RF Receiver Module - XR1011-BD-000V - Richardson RFPD
Specs
Package Type Die
Operating Frequency 4500 to 10500 MHz
Supply Voltage 4 volts
View Details
FSK Receiver - EFRC-11D2D-01 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface RS422
View Details