Manufacturer: NXP
Win Source Part Number: 1106787-TEF6614T/V1,
Packaging: Reel - TR
Applications: AM/FM Radio Receiver
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM, RDS
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Active
Case / Package: 32-SO
Supply Voltage - Operating: 8.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
RF RCVR AM/FM/RDS 32SO Product overview: TEF6614T/V1,518 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEF6614T/V1,518 can be used for catalog matching and distributor lookup.
RF RCVR AM/FM/RDS 32SO
- RF Receiver AM, FM, RDS PCB, Surface Mount 32-SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Receivers | RF Receivers | RF Receivers | RF Receivers |
| Product Number | 1106787-TEF6614T/V1,518 | 870-TEF6614T/V1,518 | TEF6614T/V1,518 | TEF6614T/V1,518 |
| Product Name | RF Receivers - TEF6614T/V1,518 | Rf Receiver | RF and Wireless - RF Receivers | RF Receivers |
| Package Type | 32-SO | Tape & Reel (TR) | Surface Mount; Surface Mount | Surface Mount; 32-SOIC (0.295\", 7.50mm Width) |
| Supply Voltage | 8.5 volts | 8.5 volts | 8.5 volts | |
| Applications | AM/FM Radio Receiver | AM/FM Radio Receiver | ||
| Communication Interface | PCB, Surface Mount |