NXP Semiconductors RF Receivers - TEA6849H/V1,557 TEA6849H/V1,557

Description
Manufacturer: NXP Win Source Part Number: 120251-TEA6849H/V1,5 57 Packaging: Tray Applications: AM/FM Radio Receiver Frequency: AM, FM, WB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 88mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 7.8 V to 9.2 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 120251-TEA6849H/V1,5 57 Packaging: Tray Applications: AM/FM Radio Receiver Frequency: AM, FM, WB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 88mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 7.8 V to 9.2 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TEA6849H/V1,557 - 120251-TEA6849H/V1,557 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TEA6849H/V1,557
120251-TEA6849H/V1,557
RF Receivers - TEA6849H/V1,557 120251-TEA6849H/V1,557
Manufacturer: NXP Win Source Part Number: 120251-TEA6849H/V1,5 57 Packaging: Tray Applications: AM/FM Radio Receiver Frequency: AM, FM, WB Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 88mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 80-LQFP (12x12) Supply Voltage - Operating: 7.8 V to 9.2 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 120251-TEA6849H/V1,557
Packaging: Tray
Applications: AM/FM Radio Receiver
Frequency: AM, FM, WB
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 88mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 80-LQFP (12x12)
Supply Voltage - Operating: 7.8 V to 9.2 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
RF RECEIVER AM/FM 80LQFP Product overview: TEA6849H/V1,557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEA6849H/V1,557 can be used for catalog matching and distributor lookup.

RF RECEIVER AM/FM 80LQFP Product overview: TEA6849H/V1,557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEA6849H/V1,557 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Receivers - TEA6849H/V1,557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TEA6849H/V1,557
RF Receivers TEA6849H/V1,557
- RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 80-LQFP (12x12)

- RF Receiver AM, FM AM, FM, WB PCB, Surface Mount 80-LQFP (12x12)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 120251-TEA6849H/V1,557 870-TEA6849H/V1,557 TEA6849H/V1,557
Product Name RF Receivers - TEA6849H/V1,557 Rf Receiver RF Receivers
Package Type 80-LQFP (12x12) Tray Surface Mount; 80-LQFP
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 7.8 to 9.2 volts 7.8 to 9.2 volts
Applications AM/FM Radio Receiver
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data