NXP Semiconductors RF Receivers - TEA6810V/C03,118 TEA6810V/C03,118

Description
Manufacturer: NXP Win Source Part Number: 117922-TEA6810V/C03, 118 Packaging: Reel - TR Applications: AM/FM Car Radios Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 35mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 4.75 V to 5.25 V, 8.1 V to 8.9 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 117922-TEA6810V/C03, 118 Packaging: Reel - TR Applications: AM/FM Car Radios Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 35mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 4.75 V to 5.25 V, 8.1 V to 8.9 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TEA6810V/C03,118 - 117922-TEA6810V/C03,118 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TEA6810V/C03,118
117922-TEA6810V/C03,118
RF Receivers - TEA6810V/C03,118 117922-TEA6810V/C03,118
Manufacturer: NXP Win Source Part Number: 117922-TEA6810V/C03, 118 Packaging: Reel - TR Applications: AM/FM Car Radios Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 35mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 40-VSOP Supply Voltage - Operating: 4.75 V to 5.25 V, 8.1 V to 8.9 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 117922-TEA6810V/C03,118
Packaging: Reel - TR
Applications: AM/FM Car Radios
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 35mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 40-VSOP
Supply Voltage - Operating: 4.75 V to 5.25 V, 8.1 V to 8.9 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC SYNTHESIZER PLL FREQ 40-VSO Product overview: TEA6810V/C03,118 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEA6810V/C03,118 can be used for catalog matching and distributor lookup.

IC SYNTHESIZER PLL FREQ 40-VSO Product overview: TEA6810V/C03,118 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEA6810V/C03,118 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - TEA6810V/C03,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TEA6810V/C03,118
RF Receivers TEA6810V/C03,118
- RF Receiver AM, FM PCB, Surface Mount 40-VSO

- RF Receiver AM, FM PCB, Surface Mount 40-VSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 117922-TEA6810V/C03,118 870-TEA6810V/C03,118 TEA6810V/C03,118
Product Name RF Receivers - TEA6810V/C03,118 Rf Receiver RF Receivers
Package Type 40-VSOP Reel - TR Surface Mount; 40-BSOP (0.295\", 7.50mm Width)
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 4.75 to 8.9 volts 4.75 to 8.9 volts
Applications AM/FM Car Radios
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details
RF Receivers - ATA8204P3C-TKQY - 769148-ATA8204P3C-TKQY - Win Source Electronics
Specs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Sensitivity -113 dBm
Operating Frequency 433 MHz
View Details
4 suppliers