Manufacturer: NXP
Win Source Part Number: 212799-TEA6324T
Packaging: Reel - TR
Specifications: 110dB, 20dB
Applications: Pre-Amplifier
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-SO
Purpose: Volume Control
Supply Voltage - Operating: 7.5 V to 9.5 V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 212799-TEA6324T |
| Product Name | Audio Special Purpose - TEA6324T |
| Supply Voltage (VS) | 7.5 to 9.5 volts |