NXP Semiconductors RF Receivers - TEA5757H/V1,557 TEA5757H/V1,557

Description
Manufacturer: NXP Win Source Part Number: 100522-TEA5757H/V1,5 57 Packaging: Tray Applications: Self Tuned Radio (STR) Frequency: AM, FM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 18.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -15°C to 60°C Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 2.5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 100522-TEA5757H/V1,5 57 Packaging: Tray Applications: Self Tuned Radio (STR) Frequency: AM, FM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 18.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -15°C to 60°C Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 2.5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - TEA5757H/V1,557 - 100522-TEA5757H/V1,557 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - TEA5757H/V1,557
100522-TEA5757H/V1,557
RF Receivers - TEA5757H/V1,557 100522-TEA5757H/V1,557
Manufacturer: NXP Win Source Part Number: 100522-TEA5757H/V1,5 57 Packaging: Tray Applications: Self Tuned Radio (STR) Frequency: AM, FM Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 18.3mA Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -15°C to 60°C Case / Package: 44-PQFP (10x10) Supply Voltage - Operating: 2.5 V to 12 V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 100522-TEA5757H/V1,557
Packaging: Tray
Applications: Self Tuned Radio (STR)
Frequency: AM, FM
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 18.3mA
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -15°C to 60°C
Case / Package: 44-PQFP (10x10)
Supply Voltage - Operating: 2.5 V to 12 V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
RF RECEIVER AM/FM 44QFP Product overview: TEA5757H/V1,557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEA5757H/V1,557 can be used for catalog matching and distributor lookup.

RF RECEIVER AM/FM 44QFP Product overview: TEA5757H/V1,557 from NXP Semiconductors is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-TEA5757H/V1,557 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - TEA5757H/V1,557 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Receivers
TEA5757H/V1,557
RF and Wireless - RF Receivers TEA5757H/V1,557
RF RECEIVER AM/FM 44QFP

RF RECEIVER AM/FM 44QFP

Supplier's Site
RF Receivers - TEA5757H/V1,557 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
TEA5757H/V1,557
RF Receivers TEA5757H/V1,557
STR RF Receiver AM, FM AM, FM PCB, Surface Mount 44-PQFP (10x10)

STR RF Receiver AM, FM AM, FM PCB, Surface Mount 44-PQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 100522-TEA5757H/V1,557 870-TEA5757H/V1,557 TEA5757H/V1,557 TEA5757H/V1,557
Product Name RF Receivers - TEA5757H/V1,557 Rf Receiver RF and Wireless - RF Receivers RF Receivers
Package Type 44-PQFP (10x10) Tray Surface Mount; Surface Mount Surface Mount; 44-QFP
Operating Temperature -15.0 to 60.0 C (5.0 to 140.0 F) -15.0 to 60.0 C (5.0 to 140.0 F) -15.0 to 60.0 C (5.0 to 140.0 F) -15.0 to 60.0 C (5.0 to 140.0 F)
Supply Voltage 2.5 to 12 volts 12 to 2.5 volts 2.5 to 12 volts
Applications Self Tuned Radio (STR) Self Tuned Radio (STR)
Communication Interface PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - RXM-418-RM - Quarktwin Technology Ltd.
Specs
Package Type 7-SIP Module
Features RoHS
Operating Temperature -10.0 to 50.0 C (14.0 to 122.0 F)
View Details
RTM Series Monopulse Receiver - RTM-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 160 MHz
RF Connectors SMA
View Details
WDR-U AirGrid -  - Patlite (USA) Corporation
Patlite (USA) Corporation
Specs
Package Type Unit
View Details