Win Source Part Number: 1372631-TEA2206T/1J
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: NXP USA Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Base Product Number: TEA2206
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Desktop, Notebook PCs
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 440V
Current - Supply: 2mA
IC ACTIVE BRIDGE CTRL SO8 Product overview: TEA2206T/1J from NXP Semiconductors is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-TEA2206T/1J can be used for catalog matching and distributor lookup.
Desktop, Notebook PCs PMIC 8-SO
Desktop, Notebook PCs PMIC 8-SO
Desktop, Notebook PCs PMIC 8-SO
IC ACTIVE BRIDGE CTRL SO8
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1372631-TEA2206T/1J | 761-TEA2206T/1J | 568-TEA2206T/1JTR-ND | TEA2206T/1J |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management IC | Power Management - Specialized | Power Management - Specialized |
| Package Type | SOIC; Other; Tape & Reel | Other; Tape & Reel (TR) | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |