Manufacturer: NXP
Win Source Part Number: 092523-TEA1791T/N
Packaging: Reel - TR
Applications: Secondary-Side Controller
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 8.5 V to 38 V
Operating Supply Current: 950μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 092523-TEA1791T/N |
| Product Name | PMIC - PMIC - Power Supply Controllers, Monitors - TEA1791T/N |
| Output Options | Inverting |