NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1753LT TEA1753LT

Description
Manufacturer: NXP Win Source Part Number: 053123-TEA1753LT Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 250W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 22V Frequency - Switching: 250kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 15 V to 38 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 053123-TEA1753LT Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 250W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 22V Frequency - Switching: 250kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 15 V to 38 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1753LT - 053123-TEA1753LT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1753LT
053123-TEA1753LT
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1753LT 053123-TEA1753LT
Manufacturer: NXP Win Source Part Number: 053123-TEA1753LT Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 250W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 22V Frequency - Switching: 250kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 16-SO Supply Voltage - Operating: 15 V to 38 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 053123-TEA1753LT
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 250W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 22V
Frequency - Switching: 250kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 16-SO
Supply Voltage - Operating: 15 V to 38 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 053123-TEA1753LT
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1753LT
Package Type Other; 16-SO
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC DC Converters, Offline Switches - ICE5BR2280BZXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10 to 27 volts
Output Power 40 watts
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - RMS to DC Converters -  - Win Source Electronics
Specs
Package Type Other; 48-WFBGA, CSPBGA
Output Power 30 watts
View Details