NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1738LT/N1 TEA1738LT/N1

Description
Manufacturer: NXP Win Source Part Number: 212792-TEA1738LT/N1 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 20.6V Duty Cycle: 80% Frequency - Switching: 26.5kHz to 78kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 12 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 212792-TEA1738LT/N1 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 20.6V Duty Cycle: 80% Frequency - Switching: 26.5kHz to 78kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 12 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1738LT/N1 - 212792-TEA1738LT/N1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1738LT/N1
212792-TEA1738LT/N1
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1738LT/N1 212792-TEA1738LT/N1
Manufacturer: NXP Win Source Part Number: 212792-TEA1738LT/N1 Packaging: Reel - TR Mounting: Surface Mount Power (Watts): 75W Output Isolation: Isolated Topology: Flyback Voltage - Start Up: 20.6V Duty Cycle: 80% Frequency - Switching: 26.5kHz to 78kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage Categories: Integrated Circuits Status: Active Case / Package: 8-SO Supply Voltage - Operating: 12 V to 30 V Control Operating Temperature: -40°C to 150°C (TJ) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 212792-TEA1738LT/N1
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 75W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 20.6V
Duty Cycle: 80%
Frequency - Switching: 26.5kHz to 78kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Active
Case / Package: 8-SO
Supply Voltage - Operating: 12 V to 30 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 212792-TEA1738LT/N1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1738LT/N1
Package Type Other; 8-SO
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A40N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3B1065 - 068362-ICE3B1065 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 32 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ122T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers