Manufacturer: NXP
Win Source Part Number: 212790-TEA1738F
Packaging: Reel - TR
Mounting: Surface Mount
Power (Watts): 75W
Output Isolation: Isolated
Topology: Flyback
Voltage - Start Up: 13.2V
Duty Cycle: 80%
Frequency - Switching: 26.5kHz to 78kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 12 V to 30 V
Control Operating Temperature: -40°C to 150°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 212790-TEA1738F |
| Product Name | PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1738F |
| Package Type | Other; 8-SO |