Manufacturer: NXP
Win Source Part Number: 089573-TEA1716T
Packaging: Reel - TR
Mounting: SMD (SMT)
Mode: Discontinuous Conduction (DCM)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 24-SO
Supply Voltage - Operating: 70 to 276 VAC
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 089573-TEA1716T |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - TEA1716T |