PFC / RESONANT CNTRL, 276V, 500KHZ, 24SO; Input Voltage:38V; Voltage Regulator Case Style:SOIC; No. of Pins:24; Operating Temperature Min:-40°C; Operating Temperature Max:150°C; MSL:MSL 3 - 168 hours; SVHC:No SVHC (20-Jun-2013); RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 27W5346 |
| Product Name | Pfc / Resonant Cntrl, 276V, 500Khz, 24So; Input Voltage Nxp |