NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH TEA1623PH

Description
Manufacturer: NXP Win Source Part Number: 363914-TEA1623PH Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 363914-TEA1623PH Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH - 363914-TEA1623PH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH
363914-TEA1623PH
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH 363914-TEA1623PH
Manufacturer: NXP Win Source Part Number: 363914-TEA1623PH Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 363914-TEA1623PH
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 9.5V
Duty Cycle: 75%
Frequency - Switching: 10kHz to 200kHz
Fault Protection: Current Limiting, Over Temperature, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 7.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 363914-TEA1623PH
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5680N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 11 to 24 volts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE2PCS02G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-8
IQ 3.00E-4 amps
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Quasi-resonant AC/DC Converter with Built-in 1700 V SiC-MOSFET - BM2SCQ124T-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO220-6M
Input Voltage 15 to 27.5 volts
View Details
4 suppliers