NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH/N1 TEA1623PH/N1

Description
Manufacturer: NXP Win Source Part Number: 047974-TEA1623PH/N1 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 047974-TEA1623PH/N1 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH/N1 - 047974-TEA1623PH/N1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH/N1
047974-TEA1623PH/N1
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH/N1 047974-TEA1623PH/N1
Manufacturer: NXP Win Source Part Number: 047974-TEA1623PH/N1 Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C (TA) Case / Package: 16-DIP Supply Voltage - Operating: 7.5 V to 40 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 047974-TEA1623PH/N1
Packaging: Tube/Rail
Mounting: Through Hole
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 9.5V
Duty Cycle: 75%
Frequency - Switching: 10kHz to 200kHz
Fault Protection: Current Limiting, Over Temperature, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C (TA)
Case / Package: 16-DIP
Supply Voltage - Operating: 7.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 047974-TEA1623PH/N1
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1623PH/N1
Package Type DIP; Other; 16-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A75N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
PMIC - RMS to DC Converters - AD736JN - Lingto Electronic Limited
Specs
Package Type DIP; Other; 8-PDIP
Input Voltage 2.8 to ? volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE2B165 - 068342-ICE2B165 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 31 watts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Encapsulated AC/DC Power Supply - ADR Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 85 to 264 volts
View Details