NXP Semiconductors PMIC - PMIC - Voltage Regulators - Linear + Switching - TEA1610TN5518 TEA1610TN5518

Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099044-TEA1610TN551 8 Packaging: Tape and Reel Length: 10 mm Mounting: SMD (SMT) Number of Pins: 16 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Operating Supply Current: 2.4 mA Alternative Parts (Cross-Reference): TEA1610TN5518TEA1610 T/N5,518; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote
Description
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099044-TEA1610TN551 8 Packaging: Tape and Reel Length: 10 mm Mounting: SMD (SMT) Number of Pins: 16 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Operating Supply Current: 2.4 mA Alternative Parts (Cross-Reference): TEA1610TN5518TEA1610 T/N5,518; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - TEA1610TN5518 - 1099044-TEA1610TN5518 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TEA1610TN5518
1099044-TEA1610TN5518
PMIC - PMIC - Voltage Regulators - Linear + Switching - TEA1610TN5518 1099044-TEA1610TN5518
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1099044-TEA1610TN551 8 Packaging: Tape and Reel Length: 10 mm Mounting: SMD (SMT) Number of Pins: 16 Categories: PMIC - Voltage Regulators - Linear+Switching Case / Package: SO Operating Supply Current: 2.4 mA Alternative Parts (Cross-Reference): TEA1610TN5518TEA1610 T/N5,518; Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -25 °C

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099044-TEA1610TN5518
Packaging: Tape and Reel
Length: 10 mm
Mounting: SMD (SMT)
Number of Pins: 16
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SO
Operating Supply Current: 2.4 mA
Alternative Parts (Cross-Reference): TEA1610TN5518TEA1610T/N5,518;
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -25 °C

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-TEA1610TN5518
Voltage Regulator IC 776-TEA1610TN5518
IC Resonant Convrtr Ctrlr 16SOIC Product overview: TEA1610TN5518 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TEA1610TN5518 can be used for catalog matching and distributor lookup.

IC Resonant Convrtr Ctrlr 16SOIC Product overview: TEA1610TN5518 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TEA1610TN5518 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1099044-TEA1610TN5518 776-TEA1610TN5518
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - TEA1610TN5518 Voltage Regulator IC
Package Type Other; SO Other; Tape and Reel
Unlock Full Specs
to access all available technical data