Manufacturer: NXP
Win Source Part Number: 212784-TEA1532P
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Switching: 63kHz
Mode: Continuous Conduction (CCM)
Current - Startup: 1.2mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 11 V to 20 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Power Factor Correction (PFC) Products |
| Product Number | 212784-TEA1532P |
| Product Name | PMIC - PMIC - PFC (Power Factor Correction) - TEA1532P |