Product overview: TEA1532BTN1118 from NXP Semiconductors is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TEA1532BTN1118 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1099043-TEA1532BTN11
Packaging: Tape & Reel
Mounting: SMD (SMT)
Number of Pins: 8
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: SO
Alternative Parts (Cross-Reference): TEA1532BTN1118TEA153
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 145 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TEA1532BTN1118 | 1099043-TEA1532BTN1118 |
| Product Name | Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - TEA1532BTN1118 |
| Package Type | Other; Tape & Reel | Other; SO |