NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1523P TEA1523P

Description
Manufacturer: NXP Win Source Part Number: 216254-TEA1523P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 216254-TEA1523P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1523P - 216254-TEA1523P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1523P
216254-TEA1523P
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1523P 216254-TEA1523P
Manufacturer: NXP Win Source Part Number: 216254-TEA1523P Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 30W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 9.5V Duty Cycle: 75% Frequency - Switching: 10kHz to 200kHz Fault Protection: Current Limiting, Over Temperature, Short Circuit Control Features: Frequency Control Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 145°C (TJ) Case / Package: 8-DIP Supply Voltage - Operating: 7.5 V to 40 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 216254-TEA1523P
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 30W
Output Isolation: Isolated
Internal Switch(s): Yes
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 9.5V
Duty Cycle: 75%
Frequency - Switching: 10kHz to 200kHz
Fault Protection: Current Limiting, Over Temperature, Short Circuit
Control Features: Frequency Control
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 145°C (TJ)
Case / Package: 8-DIP
Supply Voltage - Operating: 7.5 V to 40 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 216254-TEA1523P
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1523P
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA13844N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 25 volts
View Details
AC DC Converters, Offline Switches - ICE3A2565FKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Input Voltage 8.5 to 21 volts
Output Power 68 watts
View Details
Encapsulated AC/DC Power Supply - ASD Series - Pairui Group Inc.
Specs
Output Voltage 3.3 to 24 volts
Input Voltage 90 to 305 volts
View Details