NXP Semiconductors PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1506AP TEA1506AP

Description
Manufacturer: NXP Win Source Part Number: 047970-TEA1506AP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 150W Output Isolation: Isolated Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: 25kHz to 175kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8.7 V to 20 V Control Operating Temperature: -20°C to 145°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 047970-TEA1506AP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 150W Output Isolation: Isolated Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: 25kHz to 175kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8.7 V to 20 V Control Operating Temperature: -20°C to 145°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1506AP - 047970-TEA1506AP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1506AP
047970-TEA1506AP
PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1506AP 047970-TEA1506AP
Manufacturer: NXP Win Source Part Number: 047970-TEA1506AP Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 150W Output Isolation: Isolated Voltage - Breakdown: 650V Topology: Flyback Voltage - Start Up: 11V Frequency - Switching: 25kHz to 175kHz Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Supply Voltage - Operating: 8.7 V to 20 V Control Operating Temperature: -20°C to 145°C (TJ) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 047970-TEA1506AP
Packaging: Tube/Rail
Mounting: Through Hole
Power (Watts): 150W
Output Isolation: Isolated
Voltage - Breakdown: 650V
Topology: Flyback
Voltage - Start Up: 11V
Frequency - Switching: 25kHz to 175kHz
Fault Protection: Current Limiting, Over Power, Over Temperature, Over Voltage, Short Circuit
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-DIP
Supply Voltage - Operating: 8.7 V to 20 V
Control Operating Temperature: -20°C to 145°C (TJ)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 047970-TEA1506AP
Product Name PMIC - PMIC - AC DC Converters, Offline Switchers - TEA1506AP
Package Type DIP; Other; 8-DIP
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
AC DC Converters, Offline Switches - ICE3AR10080JZTXKLA1 - Quarktwin Technology Ltd.
Specs
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm), 7 Leads
Input Voltage 10.5 to 27 volts
Output Power 22 watts
View Details
Low Noise Quasi-Resonant Control DC/DC converter IC for AC/DC Converter - BD7684FJ-LB - ROHM Semiconductor GmbH
Specs
Package Type Other; SOP-J8
Input Voltage 15 to 27.5 volts
View Details