Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
IC AMP CLASS AB QUAD 28W 36HSOP
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
IC AMP CLASS AB QUAD 28W 36HSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | TDF8548TH/N1,118-ND | TDF8548TH/N1,118 | TDF8548TH/N1,118 | TDF8548TH/N1,118 |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 6 to 18 volts | 6 to 18 volts | 18 to 6 volts | |
| Output Power | 28 watts | 28 watts | 28 watts | |
| Operation Class | Class AB | Class AB |