IC AMP CLASS AB QUAD 28W 36HSOP
IC AMP CLASS AB QUAD 28W 36HSOP
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | TDF8548ATH/N1ZU | TDF8548ATH/N1ZU | TDF8548ATH/N1ZU |
| Product Name | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Output Power | 28 watts | 28 watts | |
| Supply Voltage (VS) | 18 to 6 volts | 6 to 18 volts | |
| Package Type | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad |