NXP Semiconductors Audio Amplifiers TDF8546TH/N2,118

Description
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Request a Quote Datasheet
Description
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 568-14245-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
568-14245-2-ND
Audio Amplifiers 568-14245-2-ND
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP

Amplifier IC 4-Channel (Quad) Class AB 36-HSOP

Buy Now Datasheet
Singapore, Singapore
Quad 64W Audio Amplifier
742-TDF8546TH/N2,118
Quad 64W Audio Amplifier 742-TDF8546TH/N2,118
IC AMP CLASS AB QUAD 64W 36HSOP Product overview: TDF8546TH/N2,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 64W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 64W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8546TH/N2,118 can be used for catalog matching and distributor lookup.

IC AMP CLASS AB QUAD 64W 36HSOP Product overview: TDF8546TH/N2,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 64W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 64W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8546TH/N2,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDF8546TH/N2,118 - 796636-TDF8546TH/N2,118 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDF8546TH/N2,118
796636-TDF8546TH/N2,118
Linear - Linear - Amplifiers - Audio - TDF8546TH/N2,118 796636-TDF8546TH/N2,118
Manufacturer: NXP Win Source Part Number: 796636-TDF8546TH/N2, 118 Packaging: Reel package Type: Class AB Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad Mounting: SMD Output Type: 4-Channel (Quad) Operating Supply Voltage: 6 V ~ 18 V Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm Family Name: TDF8546TH Categories: Integrated Circuits (ICs) Manufacturer Package: 36-HSOP Alternative Parts (Cross-Reference): TDF8546TH/N1,518 ; TDF8546TH/N2ZJ; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 796636-TDF8546TH/N2,118
Packaging: Reel package
Type: Class AB
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm
Family Name: TDF8546TH
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-HSOP
Alternative Parts (Cross-Reference): TDF8546TH/N1,518 ; TDF8546TH/N2ZJ;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Audio Amplifiers - TDF8546TH/N2,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDF8546TH/N2,118
Audio Amplifiers TDF8546TH/N2,118
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP

Amplifier IC 4-Channel (Quad) Class AB 36-HSOP

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDF8546TH/N2,118
Integrated Circuits (ICs) - Linear - Amplifiers TDF8546TH/N2,118
IC AMP CLASS AB QUAD 64W 36HSOP

IC AMP CLASS AB QUAD 64W 36HSOP

Supplier's Site
Linear - Amplifiers - Audio - TDF8546TH/N2,118 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDF8546TH/N2,118
Linear - Amplifiers - Audio TDF8546TH/N2,118
IC AMP CLASS AB QUAD 64W 36HSOP

IC AMP CLASS AB QUAD 64W 36HSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 568-14245-2-ND 742-TDF8546TH/N2,118 796636-TDF8546TH/N2,118 TDF8546TH/N2,118 TDF8546TH/N2,118 TDF8546TH/N2,118
Product Name Audio Amplifiers Quad 64W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDF8546TH/N2,118 Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Audio
Features Thermal Shutdown Protection
Supply Voltage (VS) 6 to 18 volts 6 to 18 volts 6 to 18 volts 18 to 6 volts
Output Power 64 watts 64 watts 64 watts 64 watts
Operation Class Class AB Class A; Class AB Class AB
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701APAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9467601MPA - Lingto Electronic Limited
Specs
Source Current (IS) 14 milliamps
Bandwidth 580 MHz
View Details
Analog - MTLT1007QH - Micross Components, Inc.
Micross Components, Inc.
View Details