IC AMP CLASS AB QUAD 25W 27RDBS
IC AMP CLASS AB QUAD 25W 27RDBS
Amplifier IC 4-Channel (Quad) Class AB 27-RDBS
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | TDF8546SD/N1,112 | TDF8546SD/N1,112 | TDF8546SD/N1,112 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 18 to 6 volts | 6 to 18 volts | |
| Package Type | 27-SIP Formed Leads | SIP; 27-SIP Formed Leads | |
| Life Cycle Stage | Removed |