NXP Semiconductors Quad 25W Audio Amplifier TDF8546JS/N2,512

Description
IC AMP CLSS AB QUAD 25W 27DBSMSP Product overview: TDF8546JS/N2,512 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8546JS/N2,512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLSS AB QUAD 25W 27DBSMSP Product overview: TDF8546JS/N2,512 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8546JS/N2,512 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 25W Audio Amplifier - 742-TDF8546JS/N2,512 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 25W Audio Amplifier
742-TDF8546JS/N2,512
Quad 25W Audio Amplifier 742-TDF8546JS/N2,512
IC AMP CLSS AB QUAD 25W 27DBSMSP Product overview: TDF8546JS/N2,512 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8546JS/N2,512 can be used for catalog matching and distributor lookup.

IC AMP CLSS AB QUAD 25W 27DBSMSP Product overview: TDF8546JS/N2,512 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 25W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8546JS/N2,512 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1215332-TDF8546JS/N2,512 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1215332-TDF8546JS/N2,512
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1215332-TDF8546JS/N2,512
Win Source Part Number: 1215332-TDF8546JS/N2 ,512 Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Depop, Short-Circuit and Thermal Protection Package: Tube Standard Package: 456 Mounting: SMD (SMT) Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 25W x 4 @ 4Ohm Voltage - Supply: 6V ~ 18V Package / Case: 27-PowerSMD Module Supplier Device Package: 27-DBSMSP ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: NXP USA Inc. Other Names: 935297755512 Base Product Number: TDF8546 Product Status: Not For New Designs

Win Source Part Number: 1215332-TDF8546JS/N2,512
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection
Package: Tube
Standard Package: 456
Mounting: SMD (SMT)
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 25W x 4 @ 4Ohm
Voltage - Supply: 6V ~ 18V
Package / Case: 27-PowerSMD Module
Supplier Device Package: 27-DBSMSP
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: NXP USA Inc.
Other Names: 935297755512
Base Product Number: TDF8546
Product Status: Not For New Designs

Buy Now
Linear - Amplifiers - Audio - TDF8546JS/N2,512 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDF8546JS/N2,512
Linear - Amplifiers - Audio TDF8546JS/N2,512
IC AMP CLSS AB QUAD 25W 27DBSMSP

IC AMP CLSS AB QUAD 25W 27DBSMSP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDF8546JS/N2,512
Integrated Circuits (ICs) - Linear - Amplifiers TDF8546JS/N2,512
IC AMP CLSS AB QUAD 25W 27DBSMSP

IC AMP CLSS AB QUAD 25W 27DBSMSP

Supplier's Site
Audio Amplifiers - TDF8546JS/N2,512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDF8546JS/N2,512
Audio Amplifiers TDF8546JS/N2,512
Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP

Amplifier IC 4-Channel (Quad) Class AB 27-DBSMSP

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 742-TDF8546JS/N2,512 1215332-TDF8546JS/N2,512 TDF8546JS/N2,512 TDF8546JS/N2,512 TDF8546JS/N2,512
Product Name Quad 25W Audio Amplifier Integrated Circuits (ICs) - Linear - Amplifiers - Audio Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
RoHS Compliant RoHS RoHS
Package Type Tube 27-PowerSMD Module 27-PowerSMD Module
Supply Voltage (VS) 6 to 18 volts 18 to 6 volts 6 to 18 volts
Unlock Full Specs
to access all available technical data