IC AMP CLASS AB QUAD 64W 36HSOP Product overview: TDF8541TH/N3,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 64W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 64W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDF8541TH/N3,118
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
Manufacturer: NXP
Win Source Part Number: 796632-TDF8541TH/N3,
Packaging: Reel package
Type: Class AB
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Package: 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 4-Channel (Quad)
Operating Supply Voltage: 6 V ~ 18 V
Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm
Family Name: TDF8541
Categories: Integrated Circuits (ICs)
Manufacturer Package: 36-HSOP
Alternative Parts (Cross-Reference): TDF8541JS/N2,512; TDF8541JS/N2,112; TDF8541SD/N2,112; TDF8541J/N2,112;
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
AUDIO POWER AMPLIFIER, CLASS AB, HSOP-36; Output Power:25W; Amplifier Class:AB; No. of Channels:4 Channel; Supply Voltage Range:6V to 18V; Amplifier Case Style:HSOP; No. of Pins:36Pins; Load Impedance:4ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 4-Channel (Quad) Class AB 36-HSOP
IC AMP CLASS AB QUAD 64W 36HSOP
IC AMP CLASS AB QUAD 64W 36HSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-TDF8541TH/N3,118 | TDF8541TH/N3,118-ND | 796632-TDF8541TH/N3,118 | 49AC5127 | TDF8541TH/N3,118 | TDF8541TH/N3,118 | TDF8541TH/N3,118 |
| Product Name | Quad 64W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - TDF8541TH/N3,118 | Audio Power Amplifier, Class Ab, Hsop-36; Output Power Nxp | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Package Type | Tape & Reel (TR) | "36-BSSOP (0.433"", 11.00mm Width) Exposed Pad" | SSOP; SOP; 36-BSSOP (0.433\", 11.00mm Width) Exposed Pad | ||||
| Number of Pins | 36 | 36 | |||||
| Features | Thermal Shutdown Protection |