NXP Semiconductors Video Processing Ic TDA9989ET/C1,518

Description
IC VIDEO TRANSMITTER 64TFBGA Product overview: TDA9989ET/C1,518 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA9989ET/C1,518 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VIDEO TRANSMITTER 64TFBGA Product overview: TDA9989ET/C1,518 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA9989ET/C1,518 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Video Processing Ic - 684-TDA9989ET/C1,518 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Video Processing Ic
684-TDA9989ET/C1,518
Video Processing Ic 684-TDA9989ET/C1,518
IC VIDEO TRANSMITTER 64TFBGA Product overview: TDA9989ET/C1,518 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA9989ET/C1,518 can be used for catalog matching and distributor lookup.

IC VIDEO TRANSMITTER 64TFBGA Product overview: TDA9989ET/C1,518 from NXP Semiconductors is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TDA9989ET/C1,518 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Linear - Video Processing - 1152114-TDA9989ET/C1,518 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1152114-TDA9989ET/C1,518
Integrated Circuits (ICs) - Linear - Video Processing 1152114-TDA9989ET/C1,518
Win Source Part Number: 1152114-TDA9989ET/C1 ,518 Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tape & Reel (TR) Applications: Consumer Video Standard Package: 4,000 Mounting: SMD (SMT) Function: Transmitter Standards: CEA-861B, DVI 1.0, HMDI 1.3a, ITU656 Voltage - Supply: 1.1V ~ 1.3V, 1.7V ~ 1.9V Package / Case: 64-TFBGA Supplier Device Package: 64-TFBGA (4.5x4.5) Alternative Parts (Cross-Reference): TDA9989ET/C1518; ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935288146518,2156-TD A9989ET/C1,518-ND,21 56-TDA9989ET/C1518-N XTR-ND,2156-TDA9989E T/C1518,NXPNXPTDA998 9ET/C1,518 Base Product Number: TDA998 Product Status: Obsolete Control Interface: I²C

Win Source Part Number: 1152114-TDA9989ET/C1,518
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Consumer Video
Standard Package: 4,000
Mounting: SMD (SMT)
Function: Transmitter
Standards: CEA-861B, DVI 1.0, HMDI 1.3a, ITU656
Voltage - Supply: 1.1V ~ 1.3V, 1.7V ~ 1.9V
Package / Case: 64-TFBGA
Supplier Device Package: 64-TFBGA (4.5x4.5)
Alternative Parts (Cross-Reference): TDA9989ET/C1518;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935288146518,2156-TDA9989ET/C1,518-ND,2156-TDA9989ET/C1518-NXTR-ND,2156-TDA9989ET/C1518,NXPNXPTDA9989ET/C1,518
Base Product Number: TDA998
Product Status: Obsolete
Control Interface: I²C

Buy Now
Linear - Video Processing - TDA9989ET/C1,518 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
TDA9989ET/C1,518
Linear - Video Processing TDA9989ET/C1,518
IC VIDEO TRANSMITTER 64TFBGA

IC VIDEO TRANSMITTER 64TFBGA

Supplier's Site Datasheet
Video Processing - TDA9989ET/C1,518 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
TDA9989ET/C1,518
Video Processing TDA9989ET/C1,518
Video Transmitter IC I²C CEA-861B, DVI 1.0, HMDI 1.3a, ITU656 64-TFBGA (4.5x4.5) Package

Video Transmitter IC I²C CEA-861B, DVI 1.0, HMDI 1.3a, ITU656 64-TFBGA (4.5x4.5) Package

Buy Now
Integrated Circuits (ICs) - Linear - Video Processing - TDA9989ET/C1,518 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
TDA9989ET/C1,518
Integrated Circuits (ICs) - Linear - Video Processing TDA9989ET/C1,518
IC VIDEO TRANSMITTER 64TFBGA

IC VIDEO TRANSMITTER 64TFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 684-TDA9989ET/C1,518 1152114-TDA9989ET/C1,518 TDA9989ET/C1,518 TDA9989ET/C1,518 TDA9989ET/C1,518
Product Name Video Processing Ic Integrated Circuits (ICs) - Linear - Video Processing Linear - Video Processing Video Processing Integrated Circuits (ICs) - Linear - Video Processing
Supply Voltage 1.1 to 1.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Video Processing Ic - 684-SI21682-D60-GMR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.14 to 3.6 volts
View Details
6 suppliers
Graphics Controllers - 2153533 - RS Components, Ltd.
Specs
Package/Case Vqfn
Operating Temperature -40 to ? F (-40 to ? C)
View Details
Video Processing Ic - 684-TW2851 - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers