Video Demodulator IC I²C NTSC, PAL, SECAM 24-SO Package
Win Source Part Number: 1152275-TDA9886T/V5,
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tape & Reel (TR)
Applications: Professional Video
Standard Package: 1,000
Mounting: SMD (SMT)
Function: Demodulator
Standards: NTSC, PAL, SECAM
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SO
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935286706118,TDA9886
Base Product Number: TDA988
Product Status: Obsolete
Control Interface: I²C
Video Demodulator IC I²C NTSC, PAL, SECAM 24-SO Package
IC VIDEO DEMODULATOR 24SO
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | TDA9886T/V5,118-ND | 1152275-TDA9886T/V5,118 | TDA9886T/V5,118 | TDA9886T/V5,118 |
| Product Name | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | Linear - Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |