Manufacturer: NXP
Win Source Part Number: 053501-TDA9874AH
Packaging: Tray
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 44-QFP (14x14)
Purpose: Demodulator
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 053501-TDA9874AH |
| Product Name | Audio Special Purpose - TDA9874AH |
| Supply Voltage (VS) | 4.5 to 5.5 volts |