Manufacturer: NXP
Win Source Part Number: 047961-TDA9855/V2
Packaging: Tube/Rail
Specifications: -71dB
Applications: Consumer Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: 52-SDIP
Purpose: Audio Signal Processor
Supply Voltage - Operating: 8 V to 9 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 047961-TDA9855/V2 |
| Product Name | Audio Special Purpose - TDA9855/V2 |
| Supply Voltage (VS) | 8 to 9 volts |