Manufacturer: NXP
Win Source Part Number: 127176-TDA9801/V1,11
Packaging: Tube/Rail
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-DIP
Purpose: Demodulator, Detector
Supply Voltage - Operating: 4.5 V to 9.9 V
Operating Supply Current: 70mA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 127176-TDA9801/V1,112 |
| Product Name | RF Demodulators - TDA9801/V1,112 |