NXP Semiconductors Linear - Linear - Amplifiers - Audio - TDA8954TH TDA8954TH

Description
Manufacturer: NXP Win Source Part Number: 363019-TDA8954TH Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 420W x 1 @ 8 Ohm; 210W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HSOP Dimension: 24-BSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: ±12.5 V to 42.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 363019-TDA8954TH Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 420W x 1 @ 8 Ohm; 210W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HSOP Dimension: 24-BSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: ±12.5 V to 42.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA8954TH - 363019-TDA8954TH - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA8954TH
363019-TDA8954TH
Linear - Linear - Amplifiers - Audio - TDA8954TH 363019-TDA8954TH
Manufacturer: NXP Win Source Part Number: 363019-TDA8954TH Packaging: Reel - TR Type: Class D Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Mounting: SMD (SMT) Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Max Output Power x Channels @ Load: 420W x 1 @ 8 Ohm; 210W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-HSOP Dimension: 24-BSOP (0.433", 11.00mm Width) Exposed Pad Supply Voltage - Operating: ±12.5 V to 42.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 363019-TDA8954TH
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 420W x 1 @ 8 Ohm; 210W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HSOP
Dimension: 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: ±12.5 V to 42.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifier - 742-TDA8954TH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TDA8954TH
Audio Amplifier 742-TDA8954TH
IC AMP AUDIO CLASS D 24HSOP Product overview: TDA8954TH from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8954TH can be used for catalog matching and distributor lookup.

IC AMP AUDIO CLASS D 24HSOP Product overview: TDA8954TH from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8954TH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 363019-TDA8954TH 742-TDA8954TH
Product Name Linear - Linear - Amplifiers - Audio - TDA8954TH Audio Amplifier
Supply Voltage (VS) 12.5 to 42.5 volts
Unlock Full Specs
to access all available technical data