Manufacturer: NXP
Win Source Part Number: 1266416-TDA8950TH
Family Name: TDA8950
Manufacturer Homepage: www.nxp.com
Alternative Parts (Cross-Reference): TAS3251DKQ; TDA8950J; TDA8950TH/N1,118;
Introduction Date: January 10, 2008
ECCN: EAR99
Country of Origin: China, Taiwan, Thailand
Estimated EOL Date: 2022
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Audio Amp Speaker 1-CH Mono/2-CH Stereo 340W Class-D 24-Pin HSOP T/R / 2 X 150 W class-D power amplifier Product overview: TDA8950TH from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340W, 150 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 340W, 150 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8950TH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1266416-TDA8950TH | 742-TDA8950TH |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA8950TH | 340W 150 W Audio Amplifier |