IC AMP D MONO/STEREO 340W 24HSOP Product overview: TDA8950TH/N1,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 340W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 340W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8950TH/N1,118
Manufacturer: NXP
Win Source Part Number: 138420-TDA8950TH/N1,
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 340W x 1 @ 8 Ohm; 170W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HSOP
Dimension: 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Supply Voltage - Operating: ±12.5 V to 40 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP
IC AMP D MONO/STEREO 340W 24HSOP
IC AMP D MONO/STEREO 340W 24HSOP
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:150W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:± 12.5V to ± 40V; Amplifier Case Style:HSSOP; No. of Pins:24Pins; Load Impedance:4ohm; Product Range:- RoHS Compliant: Yes
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 24-HSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA8950TH/N1,118 | 138420-TDA8950TH/N1,118 | 568-4781-2-ND | TDA8950TH/N1,118 | TDA8950TH/N1,118 | 41AH8267 | TDA8950TH/N1,118 |
| Product Name | 340W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA8950TH/N1,118 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Power Amp, D, -40 To 85Deg C; Output Power Nxp | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SOP; 24-HSOP | "24-BSOP (0.433"", 11.00mm Width) Exposed Pad" | 24-BSOP (0.433, 11.00mm Width) Exposed Pad | SOP; 24-BSOP (0.433\", 11.00mm Width) Exposed Pad | ||
| Supply Voltage (VS) | 12.5 to 40 volts | 12.5 to 40 volts | 40 to 12.5 volts | 12.5 to 40 volts | 12.5 to 40 volts | ||
| Output Power | 340 watts | 340 watts | 340 watts | 150 watts | 340 watts |