NXP Semiconductors Quad 29W Audio Amplifier TDA8947J

Description
IC AMP AUDIO PWR 29W QUAD 17SIL Product overview: TDA8947J from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 29W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8947J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP AUDIO PWR 29W QUAD 17SIL Product overview: TDA8947J from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 29W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8947J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 29W Audio Amplifier - 742-TDA8947J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 29W Audio Amplifier
742-TDA8947J
Quad 29W Audio Amplifier 742-TDA8947J
IC AMP AUDIO PWR 29W QUAD 17SIL Product overview: TDA8947J from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 29W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8947J can be used for catalog matching and distributor lookup.

IC AMP AUDIO PWR 29W QUAD 17SIL Product overview: TDA8947J from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 29W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 29W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8947J can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA8947J - 043063-TDA8947J - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA8947J
043063-TDA8947J
Linear - Linear - Amplifiers - Audio - TDA8947J 043063-TDA8947J
Manufacturer: NXP Win Source Part Number: 043063-TDA8947J Packaging: Tube/Rail Type: Class AB Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 29W x 2 @ 8 Ohm; 14W x 4 @ 4 Ohm Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: DBS17P Dimension: 17-SIP Formed Leads Supply Voltage - Operating: 9 V to 26 V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 043063-TDA8947J
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 29W x 2 @ 8 Ohm; 14W x 4 @ 4 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DBS17P
Dimension: 17-SIP Formed Leads
Supply Voltage - Operating: 9 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA8947J 043063-TDA8947J
Product Name Quad 29W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA8947J
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data