Manufacturer: NXP
Win Source Part Number: 053492-TDA8943SF
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 6W x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-SIL MPF
Dimension: 9-SIP Exposed Tab
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC AMP AUDIO PWR 6W MONO AB 9SIL Product overview: TDA8943SF from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8943SF can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 053492-TDA8943SF | 742-TDA8943SF |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA8943SF | 6W Audio Amplifier |
| Supply Voltage (VS) | 6 to 18 volts |