Manufacturer: NXP
Win Source Part Number: 216091-TDA8933T/N1A1
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Audio
Packaging: Tube
Type: Class D
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Package: 32-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package: 32-SO
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 36 V, ±5 V ~ 18 V
Max Output Power x Channels @ Load: 32W x 1 @ 16 Ohm; 15.7W x 2 @ 8 Ohm
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 216091-TDA8933T/N1A1 |
| Product Name | Integrated Circuits(ICs) |