NXP Semiconductors 55W Audio Amplifier TDA8932TN1118

Description
IC Amp Audio 55W Ster D 32SO Product overview: TDA8932TN1118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8932TN1118 can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC Amp Audio 55W Ster D 32SO Product overview: TDA8932TN1118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8932TN1118 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
55W Audio Amplifier
742-TDA8932TN1118
55W Audio Amplifier 742-TDA8932TN1118
IC Amp Audio 55W Ster D 32SO Product overview: TDA8932TN1118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8932TN1118 can be used for catalog matching and distributor lookup.

IC Amp Audio 55W Ster D 32SO Product overview: TDA8932TN1118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8932TN1118 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Audio - TDA8932TN1118 - 1222388-TDA8932TN1118 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA8932TN1118
1222388-TDA8932TN1118
Linear - Linear - Amplifiers - Audio - TDA8932TN1118 1222388-TDA8932TN1118
Manufacturer: NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1222388-TDA8932TN111 8 Operating Supply Voltage: 22 V Number of Pins: 32 Common Mode Rejection Ratio: 56 dB Output Power: 50 W Categories: Linear - Amplifiers - Audio Case / Package: SO Alternative Parts (Cross-Reference): TDA8932T/N1,118; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 5 W Max Supply Voltage: 36 V Min Supply Voltage: 10 V Max Operating Temperature: 85 °C Dual Supply Voltage: 11 V Supply Type: Dual, Single Max Output Power: 55 W

Manufacturer: NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1222388-TDA8932TN1118
Operating Supply Voltage: 22 V
Number of Pins: 32
Common Mode Rejection Ratio: 56 dB
Output Power: 50 W
Categories: Linear - Amplifiers - Audio
Case / Package: SO
Alternative Parts (Cross-Reference): TDA8932T/N1,118;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 5 W
Max Supply Voltage: 36 V
Min Supply Voltage: 10 V
Max Operating Temperature: 85 °C
Dual Supply Voltage: 11 V
Supply Type: Dual, Single
Max Output Power: 55 W

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-TDA8932TN1118 1222388-TDA8932TN1118
Product Name 55W Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA8932TN1118
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 22 volts 22 volts
Operating Temperature -40 C (-40 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data