Manufacturer: NXP
Win Source Part Number: 100046-TDA8932BT/N2,
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 55W x 1 @ 8 Ohm; 26.5W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SO
Dimension: 32-SOIC (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 36 V, ±5 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-SO
IC AMP CLSS D MONO/STER 55W 32SO Product overview: TDA8932BT/N2,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 55W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 55W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8932BT/N2,112
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D 32-SO
IC AMP CLSS D MONO/STER 55W 32SO
IC AMP CLSS D MONO/STER 55W 32SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 100046-TDA8932BT/N2,112 | 568-8760-5-ND | 742-TDA8932BT/N2,112 | TDA8932BT/N2,112 | TDA8932BT/N2,112 | TDA8932BT/N2,112 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA8932BT/N2,112 | Audio Amplifiers | 55W Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 36 volts | 10 to 36 volts | 10 to 18 volts | 18 to 10 volts | ||
| Output Power | 55 watts | 55 watts | 55 watts | 55 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D |