Manufacturer: NXP
Win Source Part Number: 1106665-TDA8925ST/N1
Packaging: Tube/Rail
Type: Class D
Features: Short-Circuit and Thermal Protection
Mounting: Through Hole
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 17-RDBS
Dimension: 17-SIP Formed Leads
Supply Voltage - Operating: ±7.5 V to 30 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D 17-RDBS
IC AMP CLASS D STEREO 20W 17RDBS Product overview: TDA8925ST/N1,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8925ST/N1,112
IC AMP CLASS D STEREO 20W 17RDBS
IC AMP CLASS D STEREO 20W 17RDBS
Amplifier IC 2-Channel (Stereo) Class D 17-RDBS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 1106665-TDA8925ST/N1,112 | 568-3469-5-ND | 742-TDA8925ST/N1,112 | TDA8925ST/N1,112 | TDA8925ST/N1,112 | TDA8925ST/N1,112 |
| Product Name | Linear - Linear - Amplifiers - Audio - TDA8925ST/N1,112 | Audio Amplifiers | 20W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 7.5 to 30 volts | 7.5 to 30 volts | 30 to 7.5 volts | 7.5 to 30 volts | ||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D | |||
| Package Type | 17-RDBS | SIP; 17-SIP Formed Leads | Tube | 17-SIP Formed Leads | SIP; 17-SIP Formed Leads |