NXP Semiconductors Audio Amplifiers TDA8924TH/N2,118

Description
IC AUDIO AMP D 24-HSOP
Request a Quote Datasheet
Description
IC AUDIO AMP D 24-HSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - 568-3467-2-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
568-3467-2-ND
Audio Amplifiers 568-3467-2-ND
IC AUDIO AMP D 24-HSOP

IC AUDIO AMP D 24-HSOP

Buy Now Datasheet
Audio Amplifier - 742-TDA8924TH/N2,118 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Audio Amplifier
742-TDA8924TH/N2,118
Audio Amplifier 742-TDA8924TH/N2,118
IC CLASS-D POWER AMP 24-HSOP Product overview: TDA8924TH/N2,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8924TH/N2,118 can be used for catalog matching and distributor lookup.

IC CLASS-D POWER AMP 24-HSOP Product overview: TDA8924TH/N2,118 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8924TH/N2,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - TDA8924TH/N2,118 - 796611-TDA8924TH/N2,118 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA8924TH/N2,118
796611-TDA8924TH/N2,118
Linear - Linear - Amplifiers - Audio - TDA8924TH/N2,118 796611-TDA8924TH/N2,118
Manufacturer: NXP Win Source Part Number: 796611-TDA8924TH/N2, 118 Type: Class D Operating Temperature Range: -40°C ~ 85°C (TA) Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby Package: 24-BSOP (0.433", 11.00mm Width) Exposed Pad Mounting: SMD Output Type: 1-Channel (Mono) or 2-Channel (Stereo) Operating Supply Voltage: ±12.5 V ~ 30 V Part Status: Obsolete(EOL) Max Output Power x Channels @ Load: 240W x 1 @ 4 Ohm; 120W x 2 @ 2 Ohm Family Name: TDA8924 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-HSOP Alternative Parts (Cross-Reference): TDA8924TH; TDA8924TH/N2; TDA8920BTH/N2; TDA8920BTH; Introduction Date: July 28, 2003 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 796611-TDA8924TH/N2,118
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Package: 24-BSOP (0.433", 11.00mm Width) Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Operating Supply Voltage: ±12.5 V ~ 30 V
Part Status: Obsolete(EOL)
Max Output Power x Channels @ Load: 240W x 1 @ 4 Ohm; 120W x 2 @ 2 Ohm
Family Name: TDA8924
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-HSOP
Alternative Parts (Cross-Reference): TDA8924TH; TDA8924TH/N2; TDA8920BTH/N2; TDA8920BTH;
Introduction Date: July 28, 2003
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Amplifiers - Audio - TDA8924TH/N2,118 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
TDA8924TH/N2,118
Linear - Amplifiers - Audio TDA8924TH/N2,118
IC CLASS-D POWER AMP 24-HSOP

IC CLASS-D POWER AMP 24-HSOP

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA8924TH/N2,118
Integrated Circuits (ICs) - Linear - Amplifiers TDA8924TH/N2,118
IC CLASS-D POWER AMP 24-HSOP

IC CLASS-D POWER AMP 24-HSOP

Supplier's Site
Audio Amplifiers - TDA8924TH/N2,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA8924TH/N2,118
Audio Amplifiers TDA8924TH/N2,118
Amplifier IC 2-Channel (Stereo) Class D 24-HSOP

Amplifier IC 2-Channel (Stereo) Class D 24-HSOP

Buy Now Datasheet
Audio Amplifiers - TDA8924TH/N2,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA8924TH/N2,118
Audio Amplifiers TDA8924TH/N2,118
Amplifier IC 2-Channel (Stereo) Class D 24-HSOP

Amplifier IC 2-Channel (Stereo) Class D 24-HSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 568-3467-2-ND 742-TDA8924TH/N2,118 796611-TDA8924TH/N2,118 TDA8924TH/N2,118 TDA8924TH/N2,118 TDA8924TH/N2,118
Product Name Audio Amplifiers Audio Amplifier Linear - Linear - Amplifiers - Audio - TDA8924TH/N2,118 Linear - Amplifiers - Audio Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 12.5 to 30 volts 12.5 to 30 volts 30 to 12.5 volts 12.5 to 30 volts
Output Power 120 watts 240 watts 120 watts 120 watts
Operation Class Class D Class D Class D
Unlock Full Specs
to access all available technical data