Audio Amp Speaker 1-CH Mono/2-CH Stereo 210W Class-D 23-Pin DBS23P / IC AMP AUDIO PWR 220W 23SIL Product overview: TDA8920CJ/N1 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 210W, 220W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 210W, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8920CJ/N1 can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 053098-TDA8920CJ/N1
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 220W x 1 @ 8 Ohm; 125W x 2 @ 4 Ohm
Family Name: TDA8920
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DBS23P
Dimension: 23-SIP Formed Leads
Supply Voltage - Operating: ±12.5 V to 32.5 V
Alternative Parts (Cross-Reference): TDA8920CTH/N1; TDA8920CJ/N1,112;
Introduction Date: September 15, 2008
ECCN: EAR99
Country of Origin: China, Philippines , Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-TDA8920CJ/N1 | 053098-TDA8920CJ/N1 |
| Product Name | 210W 220W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA8920CJ/N1 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |