Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D DBS23P
IC AMP D MONO/STEREO 220W DBS23P Product overview: TDA8920CJ/N1,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8920CJ/N1,112
Manufacturer: NXP
Win Source Part Number: 1106663-TDA8920CJ/N1
Packaging: Tube/Rail
Type: Class D
Features: Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 1-Channel (Mono) or 2-Channel (Stereo)
Max Output Power x Channels @ Load: 220W x 1 @ 8 Ohm; 125W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: DBS23P
Dimension: 23-SIP Formed Leads
Supply Voltage - Operating: ±12.5 V to 32.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) or 2-Channel (Stereo) Class D DBS23P
IC AMP D MONO/STEREO 220W DBS23P
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 568-4784-5-ND | 742-TDA8920CJ/N1,112 | 1106663-TDA8920CJ/N1,112 | TDA8920CJ/N1,112 | TDA8920CJ/N1,112 |
| Product Name | Audio Amplifiers | 220W Audio Amplifier | Linear - Linear - Amplifiers - Audio - TDA8920CJ/N1,112 | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 12.5 to 32.5 volts | 12.5 to 32.5 volts | 12.5 to 32.5 volts | 32.5 to 12.5 volts | |
| Output Power | 220 watts | 220 watts | 220 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class D | Class D | Class D |