NXP Semiconductors 10BIT 10 Bit SSOP Analog-to-Digital Converter IC TDA8763M/5/C4,112

Description
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP Product overview: TDA8763M/5/C4,112 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, 10 Bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, 10 Bit, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TDA8763M/5/C4,11 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP Product overview: TDA8763M/5/C4,112 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, 10 Bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, 10 Bit, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TDA8763M/5/C4,11 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10BIT 10 Bit SSOP Analog-to-Digital Converter IC - 768-TDA8763M/5/C4,112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10BIT 10 Bit SSOP Analog-to-Digital Converter IC
768-TDA8763M/5/C4,112
10BIT 10 Bit SSOP Analog-to-Digital Converter IC 768-TDA8763M/5/C4,112
IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP Product overview: TDA8763M/5/C4,112 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, 10 Bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, 10 Bit, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TDA8763M/5/C4,11 2 can be used for catalog matching and distributor lookup.

IC ADC 10BIT SIGMA-DELTA 28SSOP / 10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP Product overview: TDA8763M/5/C4,112 from NXP Semiconductors is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10BIT, 10 Bit, SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 10BIT, 10 Bit, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-TDA8763M/5/C4,112 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC)
1152026-TDA8763M/5/C4,112
Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) 1152026-TDA8763M/5/C4,112
Win Source Part Number: 1152026-TDA8763M/5/C 4,112 Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC) Package: Tube Standard Package: 658 Mounting: SMD (SMT) Configuration: ADC Number of Inputs: 1 Input Type: Single Ended Architecture: Sigma-Delta Number of Bits: 10 Sampling Rate (Per Second): 50M Data Interface: Parallel Number of A/D Converters: 1 Reference Type: Internal Voltage - Supply, Analog: 5V Voltage - Supply, Digital: 5V Package / Case: 28-SSOP (0.209", 5.30mm Width) Supplier Device Package: 28-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 954-TDA8763M/5/C4112 ,568-3601-5,93526111 8112,TDA8763M/5DB Base Product Number: TDA876 Product Status: Obsolete

Win Source Part Number: 1152026-TDA8763M/5/C4,112
Category: Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Package: Tube
Standard Package: 658
Mounting: SMD (SMT)
Configuration: ADC
Number of Inputs: 1
Input Type: Single Ended
Architecture: Sigma-Delta
Number of Bits: 10
Sampling Rate (Per Second): 50M
Data Interface: Parallel
Number of A/D Converters: 1
Reference Type: Internal
Voltage - Supply, Analog: 5V
Voltage - Supply, Digital: 5V
Package / Case: 28-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 954-TDA8763M/5/C4112,568-3601-5,935261118112,TDA8763M/5DB
Base Product Number: TDA876
Product Status: Obsolete

Buy Now Datasheet
Analog to Digital Converters (ADC) - 568-3601-5-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
568-3601-5-ND
Analog to Digital Converters (ADC) 568-3601-5-ND
10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP

10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet
Analog to Digital Converters (ADC) - TDA8763M/5/C4,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog to Digital Converters (ADC)
TDA8763M/5/C4,112
Analog to Digital Converters (ADC) TDA8763M/5/C4,112
10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP

10 Bit Analog to Digital Converter 1 Input 1 Sigma-Delta 28-SSOP

Buy Now Datasheet
Data Acquisition - Analog to Digital Converters (ADC) - TDA8763M/5/C4,112 - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Analog to Digital Converters (ADC)
TDA8763M/5/C4,112
Data Acquisition - Analog to Digital Converters (ADC) TDA8763M/5/C4,112
IC ADC 10BIT SIGMA-DELTA 28SSOP

IC ADC 10BIT SIGMA-DELTA 28SSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-TDA8763M/5/C4,112 1152026-TDA8763M/5/C4,112 568-3601-5-ND TDA8763M/5/C4,112 TDA8763M/5/C4,112
Product Name 10BIT 10 Bit SSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Analog to Digital Converters (ADC) Data Acquisition - Analog to Digital Converters (ADC)
Interface Type Parallel Parallel; Parallel Parallel; Parallel Parallel; Parallel
Package Type Tube SSOP SSOP; "28-SSOP (0.209"", 5.30mm Width)" SOP; SSOP; 28-SSOP (0.209\", 5.30mm Width)
Packing Method Tube Tube Tube; Tube
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Input Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936D-AS4R - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Data Acquisition - Analog to Digital Converters (ADC) - AD1671AQ - Lingto Electronic Limited
Specs
Interface Type Parallel; Parallel
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-10SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers