NXP Semiconductors Linear - Linear - Amplifiers - Audio - TDA8595J/N2S,112 TDA8595J/N2S,112

Description
Manufacturer: NXP Win Source Part Number: 101787-TDA8595J/N2S, 112 Packaging: Tube/Rail Type: Class AB Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: DBS27P Dimension: 27-SIP, Formed Leads Supply Voltage - Operating: 8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 101787-TDA8595J/N2S, 112 Packaging: Tube/Rail Type: Class AB Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: DBS27P Dimension: 27-SIP, Formed Leads Supply Voltage - Operating: 8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Audio - TDA8595J/N2S,112 - 101787-TDA8595J/N2S,112 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - TDA8595J/N2S,112
101787-TDA8595J/N2S,112
Linear - Linear - Amplifiers - Audio - TDA8595J/N2S,112 101787-TDA8595J/N2S,112
Manufacturer: NXP Win Source Part Number: 101787-TDA8595J/N2S, 112 Packaging: Tube/Rail Type: Class AB Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: DBS27P Dimension: 27-SIP, Formed Leads Supply Voltage - Operating: 8 V to 18 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 101787-TDA8595J/N2S,112
Packaging: Tube/Rail
Type: Class AB
Features: Depop, I2C, Mute, Short-Circuit and Thermal Protection, Standby
Mounting: Through Hole
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 64W x 4 @ 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: DBS27P
Dimension: 27-SIP, Formed Leads
Supply Voltage - Operating: 8 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Audio Amplifiers - TDA8595J/N2S,112-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
TDA8595J/N2S,112-ND
Audio Amplifiers TDA8595J/N2S,112-ND
Amplifier IC 4-Channel (Quad) Class AB DBS27P

Amplifier IC 4-Channel (Quad) Class AB DBS27P

Buy Now Datasheet
Quad 64W Audio Amplifier - 742-TDA8595J/N2S,112 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 64W Audio Amplifier
742-TDA8595J/N2S,112
Quad 64W Audio Amplifier 742-TDA8595J/N2S,112
IC AMP CLASS AB QUAD 64W DBS27P Product overview: TDA8595J/N2S,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 64W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 64W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8595J/N2S,112 can be used for catalog matching and distributor lookup.

IC AMP CLASS AB QUAD 64W DBS27P Product overview: TDA8595J/N2S,112 from NXP Semiconductors is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 64W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 64W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-TDA8595J/N2S,112 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifiers - TDA8595J/N2S,112 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
TDA8595J/N2S,112
Audio Amplifiers TDA8595J/N2S,112
Amplifier IC 4-Channel (Quad) Class AB DBS27P

Amplifier IC 4-Channel (Quad) Class AB DBS27P

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
TDA8595J/N2S,112
Integrated Circuits (ICs) - Linear - Amplifiers TDA8595J/N2S,112
IC AMP CLASS AB QUAD 64W DBS27P

IC AMP CLASS AB QUAD 64W DBS27P

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number 101787-TDA8595J/N2S,112 TDA8595J/N2S,112-ND 742-TDA8595J/N2S,112 TDA8595J/N2S,112 TDA8595J/N2S,112
Product Name Linear - Linear - Amplifiers - Audio - TDA8595J/N2S,112 Audio Amplifiers Quad 64W Audio Amplifier Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Supply Voltage (VS) 8 to 18 volts 8 to 18 volts 8 to 18 volts 18 to 8 volts
Output Power 64 watts 64 watts 64 watts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Operation Class Class A; Class AB Class AB Class AB
Package Type DBS27P SIP; 27-SIP, Formed Leads Tube SIP; 27-SIP, Formed Leads 27-SIP, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0051202Q2A - Lingto Electronic Limited
Specs
Source Current (IS) 0.5500 milliamps
View Details
Precision Dual Micropower CMOS Operational Amplifier - ALD2731PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.1800 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2412937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details